Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments TPS542A50EVM-059
TPS542A50EVM-059
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
4-V TO 18-V INPUT, 15-A SYNCHRON
Manufacturer:
Texas Instruments
Datasheet:
TPS542A50EVM-059 Datasheet
History Price: $58.8
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS542A50EVM-059 vs TPS62046EVM-229
Part No
TPS542A50EVM-059
TPS62046EVM-229
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
3.3V
Current - Output
15A
1.2A
Voltage - Input
4V ~ 18V
2.5V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
1.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A50
TPS62046
Power - Output
-
-