☰
TPS542A50EVM-059
TPS542A50EVM-059
Active
Description:  4-V TO 18-V INPUT, 15-A SYNCHRON
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 31760
TPS542A50EVM-059 vs TPS62361BEVM-655
Series
-
DCS-Control?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
0.5V ~ 1.77V
Current - Output
15A
3A
Voltage - Input
4V ~ 18V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A50
TPS62361B
Power - Output
-
-