Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments TPS542A50EVM-059
TPS542A50EVM-059
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
4-V TO 18-V INPUT, 15-A SYNCHRON
Manufacturer:
Texas Instruments
Datasheet:
TPS542A50EVM-059 Datasheet
History Price: $58.8
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS542A50EVM-059 vs TPS65131EVM-063
Part No
TPS542A50EVM-059
TPS65131EVM-063
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
12V, -12V
Current - Output
15A
410mA, 165mA
Voltage - Input
4V ~ 18V
3V ~ 3.6V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A50
TPS65131
Power - Output
-
-