☰
TPS542A50EVM-059
TPS542A50EVM-059
Active
Description:  4-V TO 18-V INPUT, 15-A SYNCHRON
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 31760
TPS542A50EVM-059 vs TPS65161EVM-194
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
3.3V, 18V, 32V, -5V
Current - Output
15A
2.3A, 1.3A, 50mA, 50mA
Voltage - Input
4V ~ 18V
11.4V ~ 12.6V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
750kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A50
TPS65161
Power - Output
-
32.8 W