☰
TPS542A52EVM-059
TPS542A52EVM-059
Active
Description:  4-V TO 18-V, 15-A SYNCHRONOUS SW
Manufacturer:  Texas Instruments
History Price: $103.37
In Stock: 24880
TPS542A52EVM-059 vs TPS40322EVM-679
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
1.2V, 1.8V
Current - Output
15A
10A, 10A
Voltage - Input
4V ~ 18V
8V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A52
TPS40322
Power - Output
-
-