☰
TPS542A52EVM-059
TPS542A52EVM-059
Active
Description:  4-V TO 18-V, 15-A SYNCHRONOUS SW
Manufacturer:  Texas Instruments
History Price: $103.37
In Stock: 45140
TPS542A52EVM-059 vs TPS55010EVM-009
Series
-
Fly-buck?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.5V ~ 5.5V
4.5V ~ 6V
Current - Output
15A
200mA
Voltage - Input
4V ~ 18V
3V ~ 6V
Regulator Topology
Buck
Buck, Flyback
Frequency - Switching
1MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A52
TPS55010-009
Power - Output
-
-