☰
TPS542A52EVM-059
TPS542A52EVM-059
Active
Description:  4-V TO 18-V, 15-A SYNCHRONOUS SW
Manufacturer:  Texas Instruments
History Price: $103.37
In Stock: 34360
TPS542A52EVM-059 vs TPS63806EVM
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
3.3V
Current - Output
15A
2A
Voltage - Input
4V ~ 18V
1.3V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A52
TPS63806
Power - Output
-
-