☰
TPS542A52EVM-059
TPS542A52EVM-059
Active
Description:  4-V TO 18-V, 15-A SYNCHRONOUS SW
Manufacturer:  Texas Instruments
History Price: $103.37
In Stock: 24880
TPS542A52EVM-059 vs TPS650330Q1EVM
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
0.9V ~ 1.9V, 2.5V ~ 4V
Current - Output
15A
300mA, 1.2A, 1.5A
Voltage - Input
4V ~ 18V
2.5V ~ 5.5V, 4V ~ 18.3V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A52
TPS650330-Q1
Power - Output
-
-