☰
TPS65270EVM
TPS65270EVM
Active
Description:  EVAL MODULE FOR TPS65270
Manufacturer:  Texas Instruments
Datasheet:   TPS65270EVM Datasheet
History Price: $58.8
In Stock: 31280
TPS65270EVM vs TPS5401EVM-708
Series
-
SWIFT?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
5V
Current - Output
3A, 2A
500mA
Voltage - Input
4.5V ~ 16V
7.5V ~ 35V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz ~ 1.4MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS65270
TPS5401
Power - Output
-
-