☰
TPS65288EVM
TPS65288EVM
Obsolete
Description:  EVAL MODULE FOR TPS65288
Manufacturer:  Texas Instruments
Datasheet:   TPS65288EVM Datasheet
History Price: Obsolete
In Stock: 34960
TPS65288EVM vs TPS5401EVM-708
Series
-
SWIFT?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 3.3V
5V
Current - Output
3A, 2A, 2A
500mA
Voltage - Input
4.5V ~ 18V
7.5V ~ 35V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS65288
TPS5401
Power - Output
-
-