☰
TPS65320EVM
TPS65320EVM
Not For New Designs
Description:  EVALUATION BOARD FOR TPS65320
Manufacturer:  Texas Instruments
Datasheet:   TPS65320EVM Datasheet
History Price: $80.96
In Stock: 560
TPS65320EVM vs TPS5401EVM-708
Series
-
SWIFT?
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
3.2A, 280mA
500mA
Voltage - Input
3.6V ~ 40V
7.5V ~ 35V
Regulator Topology
Buck
Buck
Frequency - Switching
110kHz, 400kHz, 2.1MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS65320
TPS5401
Power - Output
-
-