Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Texas Instruments TPS79501DRBEVM
TPS79501DRBEVM
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVAL MODULE FOR TPS79501
Manufacturer:
Texas Instruments
Datasheet:
TPS79501DRBEVM Datasheet
History Price: $24
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS79501DRBEVM vs TPS7A21EVM-059
Part No
TPS79501DRBEVM
TPS7A21EVM-059
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.8V, 2.5V, 2.8V, 3.3V
3.3V
Current - Output
500mA
500mA
Voltage - Input
2.7V ~ 5.5V
-
Regulator Type
Positive Adjustable
Positive Fixed
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS79501
TPS7A21