Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Torex Semiconductor XCL206B183-EVB
XCL206B183-EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL XCL206B183AR-G 1.8V
Manufacturer:
Torex Semiconductor
Datasheet:
XCL206B183-EVB Datasheet
History Price: $28.41
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XCL206B183-EVB vs XCL206B303-EVB
Part No
XCL206B183-EVB
XCL206B303-EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Torex Semiconductor
Torex Semiconductor
Series
XCL206
XCL206
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
3V
Voltage - Input
600mA
600mA
Regulator Topology
2V ~ 6V
2V ~ 6V
Frequency - Switching
Buck
Buck
Board Type
-
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XCL206B183AR-G
XCL206B303AR-G