Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Torex Semiconductor XCL206B283-EVB
XCL206B283-EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL XCL206B283AR-G 2.8V
Manufacturer:
Torex Semiconductor
Datasheet:
XCL206B283-EVB Datasheet
History Price: $26.82
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XCL206B283-EVB vs XCL220B333F-EVB-01
Part No
XCL206B283-EVB
XCL220B333F-EVB-01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Torex Semiconductor
Torex Semiconductor
Series
XCL206
XCL220
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
2.8V
-
Voltage - Input
600mA
1A
Regulator Topology
2V ~ 6V
2.5V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
-
3MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XCL206B283AR-G
XCL220B333FR-G