XCL219B183F-EVB-01
XCL219B183F-EVB-01
Obsolete
Description:  HISAT-COT CONTROL 1A INDUCTOR BU
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 17200
XCL219B183F-EVB-01 vs XCL206B283-EVB
Series
XCL219
XCL206
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
2.8V
Voltage - Input
1A
600mA
Regulator Topology
2.5V ~ 5.5V
2V ~ 6V
Frequency - Switching
Buck
Buck
Board Type
3MHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XCL219B183FR-G
XCL206B283AR-G