10ETS08
10ETS08
Obsolete
Description:  DIODE GEN PURP 800V 10A TO220AC
Manufacturer:  Vishay
Datasheet:   10ETS08 Datasheet
History Price: Obsolete
In Stock: 40800
10ETS08 vs 10ETF12S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
1200 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
1.33 V @ 10 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
310 ns
Current - Reverse Leakage @ Vr
50 μA @ 800 V
100 μA @ 1200 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-220AC
TO-263AB (D2PAK)
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃