10ETS12FP
10ETS12FP
Obsolete
Description:  DIODE GP 1.2KV 10A TO220ACFP
Manufacturer:  Vishay
Datasheet:   10ETS12FP Datasheet
History Price: Obsolete
In Stock: 39200
10ETS12FP vs 10ETF02
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
200 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
1.2 V @ 10 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
145 ns
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
100 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2 Full Pack
TO-220-2
Supplier Device Package
TO-220AC Full Pack
TO-220AC
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃