10ETS12S
10ETS12S
Obsolete
Description:  DIODE GEN PURP 1.2KV 10A TO263AB
Manufacturer:  Vishay
Datasheet:   10ETS12S Datasheet
History Price: Obsolete
In Stock: 5600
10ETS12S vs 10ETS12FP
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
1200 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
1.1 V @ 10 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
50 μA @ 1200 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-2 Full Pack
Supplier Device Package
TO-263AB (D2PAK)
TO-220AC Full Pack
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃