12F60
12F60
Active
Description:  DIODE GEN PURP 600V 12A DO4
Manufacturer:  Solid State
Datasheet:   12F60 Datasheet
History Price: $1.60000
In Stock: 44800
12F60 vs 12FR20
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
12A
12A
Voltage - Forward (Vf) (Max) @ If
-
1.2 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
10 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-
-65 ℃ ~ 150 ℃