16RIA160
16RIA160
Active
Description:  SCR THYRISTOR 25 AMP TO 48
Manufacturer:  Solid State
Datasheet:   16RIA160 Datasheet
History Price: $6.60000
In Stock: 19880
16RIA160 vs 16RIA10
Part No
Manufacturer
Series
16RIA
16RIA
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Off State
1.6 kV
100 V
Voltage - Gate Trigger (Vgt) (Max)
-
2 V
Current - Gate Trigger (Igt) (Max)
-
60 mA
Voltage - On State (Vtm) (Max)
-
1.75 V
Current - On State (It (AV)) (Max)
16 A
16 A
Current - On State (It (RMS)) (Max)
-
35 A
Current - Hold (Ih) (Max)
-
100 mA
Current - Off State (Max)
-
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
395A, 415A
SCR Type
-
Standard Recovery
Operating Temperature
-
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48