1N1127
1N1127
Active
Description:  DIODE GEN PURP 500V 12A DO4
Manufacturer:  Solid State
Datasheet:   1N1127 Datasheet
History Price: $1.95000
In Stock: 24400
1N1127 vs 1N1663
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
500 V
200 V
Current - Average Rectified (Io)
12A
275A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 30 A
1.3 V @ 300 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 500 V
75 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-205AB, DO-9, Stud
Supplier Device Package
DO-4
DO-9
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 190 ℃