Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
500 V
200 V
Current - Average Rectified (Io)
150A
40A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
1.19 V @ 90 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
50 μA @ 500 V
10 μA @ 200 V
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-205AA, DO-8, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-8
DO-5
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃