Diode Type
Standard, Reverse Polarity
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
100 V
Current - Average Rectified (Io)
40A
40A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 90 A
1.19 V @ 90 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 50 V
10 μA @ 100 V
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃