1N250C
1N250C
Active
Description:  DIODE GEN PURP 200V 40A DO5
Manufacturer:  Solid State
Datasheet:   1N250C Datasheet
History Price: $2.50000
In Stock: 46000
1N250C vs 1N2444
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
500 V
Current - Average Rectified (Io)
40A
150A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 90 A
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
50 μA @ 500 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-205AA, DO-8, Stud
Supplier Device Package
DO-5
DO-8
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃