1N2970B
1N2970B
Active
Description:  DIODE ZENER 6.8V 10W DO4
Manufacturer:  Solid State
Datasheet:   1N2970B Datasheet
History Price: $6.50000
In Stock: 14800
1N2970B vs 1N2995A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.8 V
47 V
Tolerance
?%
?%
Power - Max
10 W
10 W
Impedance (Max) (Zzt)
1.2 Ohms
14 Ohms
Current - Reverse Leakage @ Vr
150 μA @ 5.2 V
10 μA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-213AA