Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N2995RB
1N2995RB
Active
Diodes - Zener - Single
Description:
DIODE ZENER 47V 10W DO213AA
Manufacturer:
Microchip Technology
Datasheet:
1N2995RB Datasheet
History Price: $38.77500
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N2995RB vs 1N2997A
Part No
1N2995RB
1N2997A
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
47 V
51 V
Tolerance
?%
?%
Power - Max
10 W
10 W
Impedance (Max) (Zzt)
14 Ohms
15 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 35.8 V
10 μA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Chassis, Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-213AA
DO-213AA