1N2996B
1N2996B
Active
Description:  DO4 10 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N2996B Datasheet
History Price: $6.50000
In Stock: 32000
1N2996B vs 1N2995RA
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
50 V
47 V
Tolerance
?%
?0%
Power - Max
10 W
10 W
Impedance (Max) (Zzt)
15 Ohms
14 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 38 V
5 μA @ 33.8 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4