1N3000RB
1N3000RB
Active
Description:  DO4 10 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3000RB Datasheet
History Price: $6.50000
In Stock: 32200
1N3000RB vs 1N3511A/TR
Series
-
-
Packaging
Box
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
62 V
5.1 V
Tolerance
?%
?%
Power - Max
10 W
400 mW
Impedance (Max) (Zzt)
17 Ohms
14 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 47.1 V
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-4, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-4
DO-35 (DO-204AH)