1N3296A
1N3296A
Active
Description:  DIODE GEN PURP 1.2KV 100A DO8
Manufacturer:  Solid State
Datasheet:   1N3296A Datasheet
History Price: $15.50000
In Stock: 2080
1N3296A vs 1N3595A-1
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
125 V
Current - Average Rectified (Io)
100A
150mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 A
920 mV @ 100 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
3 μs
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
2 nA @ 125 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-205AA, DO-8, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-8
DO-35 (DO-204AH)
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃