Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N3343RB
1N3343RB
Active
Diodes - Zener - Single
Description:
DIODE ZENER 120V 50W DO5
Manufacturer:
Microchip Technology
Datasheet:
1N3343RB Datasheet
History Price: $47.47500
In Stock: 24760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N3343RB vs 1N3344
Part No
1N3343RB
1N3344
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Solid State
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
120 V
130 V
Tolerance
?%
?0%
Power - Max
50 W
50 W
Impedance (Max) (Zzt)
40 Ohms
50 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 91.2 V
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis, Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5