1N3344
1N3344
Active
Description:  DO5 50 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3344 Datasheet
History Price: $8.50000
In Stock: 26080
1N3344 vs 1N3345RB
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
130 V
140 V
Tolerance
?0%
?%
Power - Max
50 W
50 W
Impedance (Max) (Zzt)
50 Ohms
60 Ohms
Current - Reverse Leakage @ Vr
-
10 μA @ 114 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5