1N3344A
1N3344A
Active
Description:  DIODE ZENER 130V 50W DO5
Manufacturer:  Microchip Technology
Datasheet:   1N3344A Datasheet
History Price: $47.47500
In Stock: 1740
1N3344A vs 1N3342B
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
130 V
110 V
Tolerance
?0%
?%
Power - Max
50 W
50 W
Impedance (Max) (Zzt)
50 Ohms
30 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 99.8 V
10 μA @ 83 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Chassis, Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5