Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State 1N3344B
1N3344B
Active
Diodes - Zener - Single
Description:
DO5 50 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
1N3344B Datasheet
History Price: $8.50000
In Stock: 3060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N3344B vs 1N3518A/TR
Part No
1N3344B
1N3518A/TR
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Solid State
Microchip Technology
Series
-
-
Packaging
Box
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
130 V
1 V
Tolerance
?%
?%
Power - Max
50 W
400 mW
Impedance (Max) (Zzt)
50 Ohms
7 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 98.8 V
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AB, DO-5, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-5
DO-35 (DO-204AH)