1N3345B
1N3345B
Active
Description:  DIODE ZENER 140V 50W DO5
Manufacturer:  Microchip Technology
Datasheet:   1N3345B Datasheet
History Price: $47.47500
In Stock: 10000
1N3345B vs 1N3821
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
140 V
3.3 V
Tolerance
?%
?0%
Power - Max
50 W
1 W
Impedance (Max) (Zzt)
60 Ohms
10 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 114 V
100 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Chassis, Stud Mount
Through Hole
Package / Case
DO-203AB, DO-5, Stud
DO-204AL, DO-41, Axial
Supplier Device Package
DO-5
DO-204AL (DO-41)