Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N3346A
1N3346A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 150V 50W DO5
Manufacturer:
Microchip Technology
Datasheet:
1N3346A Datasheet
History Price: $47.47500
In Stock: 13620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N3346A vs 1N3343RB
Part No
1N3346A
1N3343RB
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
150 V
120 V
Tolerance
?0%
?%
Power - Max
50 W
50 W
Impedance (Max) (Zzt)
75 Ohms
40 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 114 V
10 μA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Chassis, Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5