Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N3828A-1/TR
1N3828A-1/TR
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
1N3828A-1/TR Datasheet
History Price: $6.16500
In Stock: 3480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N3828A-1/TR vs 1N3003B
Part No
1N3828A-1/TR
1N3003B
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Solid State
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.2 V
82 V
Tolerance
?%
?%
Power - Max
1 W
10 W
Impedance (Max) (Zzt)
2 Ohms
25 Ohms
Current - Reverse Leakage @ Vr
3 μA @ 3 V
5 μA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-204AL, DO-41, Axial
DO-203AA, DO-4, Stud
Supplier Device Package
DO-204AL (DO-41)
DO-4