1N3828A-1/TR
1N3828A-1/TR
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
History Price: $6.16500
In Stock: 3480
1N3828A-1/TR vs 1N3344RB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.2 V
130 V
Tolerance
?%
?%
Power - Max
1 W
50 W
Impedance (Max) (Zzt)
2 Ohms
50 Ohms
Current - Reverse Leakage @ Vr
3 μA @ 3 V
10 μA @ 99.8 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Chassis, Stud Mount
Package / Case
DO-204AL, DO-41, Axial
DO-203AB, DO-5, Stud
Supplier Device Package
DO-204AL (DO-41)
DO-5