1N3828A-1/TR
1N3828A-1/TR
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
History Price: $6.16500
In Stock: 3480
1N3828A-1/TR vs 1N3518A/TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.2 V
1 V
Tolerance
?%
?%
Power - Max
1 W
400 mW
Impedance (Max) (Zzt)
2 Ohms
7 Ohms
Current - Reverse Leakage @ Vr
3 μA @ 3 V
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-204AL (DO-41)
DO-35 (DO-204AH)