1N3909R
1N3909R
Active
Description:  DO5 30 AMP FAST RECOVERY RECTIFI
Manufacturer:  Solid State
Datasheet:   1N3909R Datasheet
History Price: $3.95000
In Stock: 20560
1N3909R vs 1N3903
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard - Single
PIN - Single
Voltage - Peak Reverse (Max)
50V
400V
Current - Max
30 A
-
Capacitance @ Vr, F
-
-
Resistance @ If, F
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5