1N5283-1/TR
1N5283-1/TR
Active
Description:  CURRENT REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   1N5283-1/TR Datasheet
History Price: $17.97000
In Stock: 2640
1N5283-1/TR vs 1N5310UR-1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
100V
100V
Regulator Current (Max)
242μA
3.63mA
Voltage - Limiting (Max)
1V
2.35V
Power - Max
500mW
500mW
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
DO-213AB, MELF (Glass)
Supplier Device Package
DO-35 (DO-204AH)
DO-213AB (MELF, LL41)