Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Current Regulation - Diodes, Transistors
/ Solid State 1N5308
1N5308
Active
Current Regulation - Diodes, Transistors
Description:
FED 2.7 MA DO35
Manufacturer:
Solid State
Datasheet:
1N5308 Datasheet
History Price: Active
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N5308 vs 1N5314
Part No
1N5308
1N5314
Category
Current Regulation - Diodes, Transistors
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Microchip Technology
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
-
100V
Regulator Current (Max)
-
5.17mA
Voltage - Limiting (Max)
-
2.9V
Power - Max
-
500mW
Applications
-
-
Operating Temperature
-55 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35 (DO-204AH)