Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
20 V
Current - Average Rectified (Io)
150mA
50mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 mA
550 mV @ 50 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
100 nA @ 80 V
500 nA @ 20 V
Capacitance @ Vr, F
3pF @ 6V, 1MHz
3.9pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
2-SMD, Flat Lead
Supplier Device Package
SOD-323
fSC
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
125 ℃ (Max)