1SS355
1SS355
Active
Description:  DIODE GEN PURP 80V 150MA SOD323
Manufacturer:  Yangjie Technology
Datasheet:   1SS355 Datasheet
History Price: $0.21000
In Stock: 37600
1SS355 vs 1SS88-E
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Diode Type
Standard
-
Voltage - DC Reverse (Vr) (Max)
80 V
250 V
Current - Average Rectified (Io)
150mA
200mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 mA
1 V @ 100 mA
Speed
Small Signal =< 200mA (Io), Any Speed
-
Reverse Recovery Time (trr)
4 ns
100 ns
Current - Reverse Leakage @ Vr
100 nA @ 80 V
200 nA @ 250 V
Capacitance @ Vr, F
3pF @ 6V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-76, SOD-323
DO-204AH, DO-35, Axial
Supplier Device Package
SOD-323
DO-35
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
175 ℃