Packaging
Tape & Reel (TR)
Bulk
Voltage - DC Reverse (Vr) (Max)
-
200 V
Current - Average Rectified (Io)
-
200mA
Voltage - Forward (Vf) (Max) @ If
-
1 V @ 100 mA
Reverse Recovery Time (trr)
-
100 ns
Current - Reverse Leakage @ Vr
-
200 nA @ 200 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
-
Through Hole
Package / Case
-
DO-204AH, DO-35, Axial
Supplier Device Package
-
DO-35
Operating Temperature - Junction
-
175 ℃