1SS400UNTE61
1SS400UNTE61
Obsolete
Description:  DIODE GENERAL PURPOSE SMD
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 34000
1SS400UNTE61 vs 1SS88-E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Diode Type
-
-
Voltage - DC Reverse (Vr) (Max)
-
250 V
Current - Average Rectified (Io)
-
200mA
Voltage - Forward (Vf) (Max) @ If
-
1 V @ 100 mA
Speed
-
-
Reverse Recovery Time (trr)
-
100 ns
Current - Reverse Leakage @ Vr
-
200 nA @ 250 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
-
Through Hole
Package / Case
-
DO-204AH, DO-35, Axial
Supplier Device Package
-
DO-35
Operating Temperature - Junction
-
175 ℃