1SS405
1SS405
Active
Description:  DIODE SCHOTTKY 20V 50MA SOD523
Manufacturer:  Diotec Semiconductor
Datasheet:   1SS405 Datasheet
History Price: $0.29870
In Stock: 48800
1SS405 vs 1SS82TD-E
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Diode Type
Schottky
-
Voltage - DC Reverse (Vr) (Max)
20 V
200 V
Current - Average Rectified (Io)
50mA
200mA
Voltage - Forward (Vf) (Max) @ If
550 mV @ 50 mA
1 V @ 100 mA
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
-
100 ns
Current - Reverse Leakage @ Vr
500 nA @ 20 V
200 nA @ 200 V
Capacitance @ Vr, F
3.9pF @ 0V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-79, SOD-523
DO-204AH, DO-35, Axial
Supplier Device Package
SOD-523
DO-35
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
175 ℃