1SS55-AZ
1SS55-AZ
Active
Description:  DIODE GEN PURP 75V 100MA DO35
Manufacturer:  Renesas Electronics
Datasheet:   1SS55-AZ Datasheet
History Price: $0.07000
In Stock: 11200
1SS55-AZ vs 1SS81TA-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
-
Voltage - DC Reverse (Vr) (Max)
75 V
150 V
Current - Average Rectified (Io)
100mA
200mA
Voltage - Forward (Vf) (Max) @ If
700 mV @ 1 mA
1 V @ 100 mA
Speed
-
-
Reverse Recovery Time (trr)
20 ns
100 ns
Current - Reverse Leakage @ Vr
100 nA @ 75 V
200 nA @ 150 V
Capacitance @ Vr, F
4pF @ 0V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35
Operating Temperature - Junction
200 ℃ (Max)
175 ℃