Voltage - DC Reverse (Vr) (Max)
200 V
75 V
Current - Average Rectified (Io)
200mA
100mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
700 mV @ 1 mA
Reverse Recovery Time (trr)
100 ns
20 ns
Current - Reverse Leakage @ Vr
200 nA @ 200 V
100 nA @ 75 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
4pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35
Operating Temperature - Junction
175 ℃
200 ℃ (Max)