1SS88-E
1SS88-E
Active
Description:  DIODE 250V 200MA DO35
Manufacturer:  Renesas Electronics
Datasheet:   1SS88-E Datasheet
History Price: $0.20000
In Stock: 8800
1SS88-E vs 1SS400GTE61
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
-
-
Voltage - DC Reverse (Vr) (Max)
250 V
-
Current - Average Rectified (Io)
200mA
-
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
-
Speed
-
-
Reverse Recovery Time (trr)
100 ns
-
Current - Reverse Leakage @ Vr
200 nA @ 250 V
-
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
-
Mounting Type
Through Hole
-
Package / Case
DO-204AH, DO-35, Axial
-
Supplier Device Package
DO-35
-
Operating Temperature - Junction
175 ℃
-