20F05
20F05
Active
Description:  DIODE GEN PURP 50V 20A DO4
Manufacturer:  Solid State
Datasheet:   20F05 Datasheet
History Price: $1.86700
In Stock: 24800
20F05 vs 20FQ045
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
50 V
45 V
Current - Average Rectified (Io)
20A
30A
Voltage - Forward (Vf) (Max) @ If
-
580 mV @ 25 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
2 mA @ 45 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4 (DO-203AA)
Operating Temperature - Junction
-
-55 ℃ ~ 150 ℃